EN
  • EN
  • DE

72502 BK 3/8"X150'

Part No 72502 BK 3/8"X150'
Manufacturer 3M
Catalog OEM Parts (0 - 9)
Description SCOTCHCAL STRIPING TAPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024305-72502 BK 3/8"X150'
Categories OEM Parts(0-9)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 72502 BK 3/8"X150' CAD Model

Description

The 1024305-72502 BK 3/8"X150' is an OEM part from 3M.

  • Manufacturer: 3M
  • Size: 3/8"
  • Color: Black
  • Length: 150 feet
  • Application: Electrical Insulation and Bundling

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Lowest to $0.0658
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
ABB Embedded Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess