EN
  • EN
  • DE

PSC2010BHRS-DT

Part No PSC2010BHRS-DT
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 281723-PSC2010BHRS-DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSC2010BHRS-DT CAD Model

Description

The PSC2010BHRS-DT is a clock generator and synthesizer IC produced by Agere Systems (now part of LSI/Broadcom). It is designed to provide precise timing signals for various communication and networking applications. The device offers a range of features to generate and manage clock frequencies, ensuring the synchronized operation of system components.

Applications

  • Synchronous Ethernet (SyncE)
  • Optical Transport Network (OTN) equipment
  • Ethernet switches and routers
  • Wireless base stations
  • High-speed data communication systems

Features

  • Generates multiple clock frequencies from a single reference clock input.
  • Integrated Voltage Controlled Oscillator (VCO) for frequency synthesis.
  • Low jitter performance to maintain signal integrity.
  • Clock multiplication and division capabilities.
  • Precise clock phase adjustment.
  • Configurable clock output formats and signal levels.
  • Power-down mode to reduce power consumption when inactive.
  • Advanced clock monitoring and management functions.

Benefits

  • Enables reliable and synchronized operation of high-speed systems.
  • Reduces system complexity by integrating clock generation functions.
  • Improves system performance through low-jitter clocks.
  • Offers flexibility in clock frequency selection.
  • Simplifies system design.
  • Reduces power consumption, contributing to energy efficiency.
  • Enhances overall system stability and reliability.

Additional Details

The PSC2010BHRS-DT utilizes a phase-locked loop (PLL) architecture to generate precise clock frequencies. The reference clock input must be stable and within the specified frequency range. The output clocks can be configured for different signal levels and formats to interface with other components. Specific details regarding clock frequencies, jitter performance, and power consumption are available in the device's datasheet.

The device is typically packaged in a surface-mount package, which simplifies board assembly. Proper board layout and termination techniques are critical to achieve optimal performance in high-speed applications. Refer to the manufacturer's documentation for detailed implementation guidelines.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Lowest to $0.1559

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess