EN
  • EN
  • DE

3M 1181 2"SQ-100

Part No 3M 1181 2"SQ-100
Manufacturer 3M
Catalog RFI and EMI - Shielding and Absorbing Materials
Description SHEET COP FOIL 50.8MM SQ 100/PK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer 3M (TC)
Status Active
Type Shielding Sheet
Shape Square
Length 2.000" (50.80mm)
Width 2.000" (50.80mm)
Thickness - Overall 0.004" (0.09mm)
Temperature Range - Operating -40°C to 130°C
Adhesive Conductive, Single Sided
Material Copper Foil
Win Source Part Number 1001393-3M 1181 2"SQ-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3M 1181 2"SQ-100 CAD Model

Description

The 3M 1181 2"SQ-100 is a shielding sheet used in RF/IF and RFID applications.

  • Win Source Part Number: 1001393-3M 1181 2"SQ-100
  • Temperature Range: -40°C to 130°C
  • Material: Copper Foil
  • Adhesive: Conductive, Single-Sided
  • Overall Thickness: 0.004" (0.09mm)
  • Shape: Square
  • Length: 2.000" (50.80mm)
  • Width: 2.000" (50.80mm)

You May Also Be Interested in

3M
RF SHIELD SHEET 24.016"X18.11"
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,22,0
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET 36\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess