EN
  • EN
  • DE

17042

Part No 17042
Manufacturer 3M
Catalog Unclassified
Description SAWTOOTH PICTURE HANGING HOOKS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware
Manufacturer 3M
Series Command™
Package Bulk
Part Status Obsolete
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 000-51131-94924-9, 000-5113194924-9, 000-5113194924-9, 70-0713-7502-9, 70071375029
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854112-17042
Ultra Librarian 3D Model Ultra Librarian 17042 CAD Model

Description

The 3M Command™ 854112-17042 is a hardware product that comes in bulk packaging.

  • Product Status: Obsolete
  • ECCN: EAR99
  • Package Quantity: 24 pieces per package
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to €0.5248
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess