EN
  • EN
  • DE

10126-900APL

Part No 10126-900APL
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN PLUG 26POS EDGE MNT SOLDER / 26 Position Plug Connector Board Edge, Straddle Mount Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr 3M
Series 101, Mini D Ribbon (MDR)
Package Box
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 26
Number of Rows 2
Mounting Type Board Edge, Straddle Mount
Termination Solder
Features Shielded
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 10126
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340375-10126-900APL
Ultra Librarian 3D Model Ultra Librarian 10126-900APL CAD Model

Description

This 101 series connector plug is a center strip contacts type with 26 positions and a 2-row configuration.

  • Shielded: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00 micro inches
  • Standard Package: 100
  • Mounting Type: Board Edge, Straddle Mount
  • Termination: Solder

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4438 $52.3314
7+ $14.3129 $100.1903
11+ $13.8656 $152.5216
15+ $13.4183 $201.2745
20+ $12.9711 $259.4220
26+ $11.6292 $302.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess