EN
  • EN
  • DE

Z84C4108PEC

Part No Z84C4108PEC
Manufacturer Zilog
Catalog Interface - Specialized
Description SERIAL INPUT/OUTPUT CONTROLLER | IC I/O CONTROLLER CMOS 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Status Obsolete
Applications I/O Controller
Supply Voltage (V) 5V
Supplier Device Package 40-PDIP
Mounting Style Through Hole
Family Part Number Z84C41
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1282754-Z84C4108PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C4108PEC CAD Model

Description

The Z84C4108PEC, manufactured by Zilog, is a Z80-based Peripheral Controller (PIO) designed to provide versatile parallel input/output capabilities. This device offers a flexible solution for interfacing microprocessors with peripheral devices, enabling data transfer and control operations.

Applications

  • Industrial Control Systems: Used for interfacing microprocessors with sensors, actuators, and other peripheral devices in industrial automation equipment.
  • Embedded Systems: Employed in embedded systems for parallel data transfer and control operations.
  • Data Acquisition Systems: Integrated into data acquisition systems for interfacing with data converters and other input/output devices.
  • Computer Peripherals: Utilized in computer peripherals, such as printers and scanners, for parallel data communication.
  • Instrumentation: Found in instrumentation equipment for interfacing with measurement devices and control systems.

Features

  • Parallel I/O: Provides parallel input/output ports for data transfer.
  • Programmable Modes: Offers programmable modes of operation, including input, output, and bidirectional modes.
  • Interrupt Handling: Supports interrupt handling capabilities for efficient data processing.
  • Handshake Signals: Provides handshake signals for synchronous data transfer.
  • Z80 Compatible: Designed to be compatible with Z80 microprocessors.

Benefits

  • Versatile Interface: Parallel I/O ports provide a versatile interface for various peripheral devices.
  • Flexible Configuration: Programmable modes of operation allow for flexible configuration.
  • Efficient Data Processing: Interrupt handling enables efficient data processing.
  • Synchronous Data Transfer: Handshake signals enable synchronous data transfer.
  • Z80 Compatibility: Designed to be compatible with Z80 microprocessors, simplifying system integration.

Additional Details

The Z84C4108PEC is typically controlled and configured via a microprocessor, such as a Z80. The device provides a rich set of registers for programming the I/O ports, setting the operating modes, and enabling interrupts. The handshake signals facilitate synchronous data transfer between the microprocessor and the peripheral devices. The interrupt handling capabilities enable efficient data processing by allowing the microprocessor to respond to events asynchronously. The device is available in various packages and temperature ranges to meet the requirements of different applications. It is a common component in legacy systems using the Z80 architecture.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess