EN
  • EN
  • DE

ZT7103T

Part No ZT7103T
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413513-ZT7103T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZT7103T CAD Model

Description

The Zilltek ZT7103T is a power management integrated circuit (PMIC) designed for applications requiring efficient and reliable power delivery. It offers multiple voltage rails and comprehensive protection features to ensure stable operation of electronic devices.

Applications

  • Portable Electronics: Smartphones, tablets, portable media players, and other handheld devices rely on the ZT7103T for efficient power management.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology benefit from the PMIC's low power consumption and compact size.
  • Internet of Things (IoT) Devices: The ZT7103T is suitable for IoT applications requiring efficient power management and long battery life.
  • Embedded Systems: It can be used in embedded systems requiring multiple voltage rails and power monitoring capabilities.
  • Consumer Electronics: Devices such as digital cameras, portable gaming consoles, and e-readers can utilize the ZT7103T.

Features

  • Multiple Output Rails: The ZT7103T provides multiple regulated output voltages to power various components within a system.
  • High Efficiency: Its optimized design minimizes power loss, maximizing battery life and reducing heat generation.
  • Integrated Protection Circuits: Overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and short-circuit protection (SCP) are included to safeguard the system.
  • I2C Interface: An I2C communication interface enables flexible configuration and monitoring of the PMIC's parameters.
  • Low Quiescent Current: Minimal power consumption in standby mode extends battery life.
  • Small Package Size: The ZT7103T is available in a compact package suitable for space-constrained designs.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current lead to longer battery life in portable applications.
  • Improved System Reliability: Integrated protection features prevent damage from power-related issues.
  • Simplified Design: The integrated nature of the PMIC reduces the number of external components, simplifying the design process.
  • Flexible Configuration: The I2C interface allows for customization of voltage levels and protection thresholds.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system performance and reliability.

Additional Details

The ZT7103T typically incorporates synchronous rectification for improved efficiency and provides precise voltage regulation. It may also include features such as soft-start to minimize inrush current during startup. For detailed specifications, including voltage output ranges, switching frequencies, and package dimensions, refer to the device's datasheet.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,025+ $0.1143 $231.4575
2,605+ $0.1109 $288.8945
3,490+ $0.0993 $346.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess