EN
  • EN
  • DE

ZXMD63N02X

Part No ZXMD63N02X
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description DUAL 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283421-ZXMD63N02X
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMD63N02X CAD Model

Description

The ZXMD63N02X is a dual N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for low voltage, high-speed switching applications, offering efficient power management and compact integration. This MOSFET is commonly used in DC-DC converters, load switches, and power management circuits.

Applications

  • DC-DC Converters
  • Load Switches
  • Power Management Circuits
  • Battery Management Systems
  • Portable Devices

Features

  • Dual N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Threshold Voltage (VGS(th))
  • Fast Switching Speed
  • Logic Level Compatible
  • Surface Mount Package

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Compact Design: Surface mount package saves board space.
  • Reduced Component Count: Dual MOSFET configuration allows for space savings compared to using two discrete MOSFETs.
  • Reliable Performance: Designed for demanding power management applications, ensuring stable operation.

The ZXMD63N02X is a dual N-channel MOSFET that offers a combination of performance and space-saving integration. Its low on-resistance results in reduced power dissipation, leading to more efficient power management. The fast switching speed allows for use in high-frequency DC-DC converters and other switching applications. Its logic-level gate drive simplifies interfacing with microcontrollers and other control circuits. The surface mount package enables compact designs and efficient use of board space. The dual MOSFET configuration reduces the component count and simplifies circuit layout. The ZXMD63N02X is particularly useful in portable devices where space and power efficiency are critical. The ZXMD63N02X is a robust and reliable choice for a wide range of power management applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2497 $63.7491
7+ $17.4359 $122.0513
11+ $16.8919 $185.8109
15+ $16.3467 $245.2005
19+ $15.8016 $300.2304
25+ $14.1672 $354.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess