EN
  • EN
  • DE

BCX19R

Part No BCX19R
Manufacturer Zetex Semiconductors
Catalog END - OF - LIFE
Description NPN SILICON PLANAR MEDIUM POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1152460-BCX19R
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian BCX19R CAD Model

Description

The BCX19R is a NPN bipolar junction transistor (BJT) manufactured by Zetex Semiconductors. It is designed for switching and amplification applications, particularly in circuits requiring fast switching speeds and low saturation voltage. It is frequently used in high-frequency applications and portable devices. This part is listed as END-OF-LIFE; therefore, understanding its specifications is essential for existing designs and finding suitable replacements.

Applications

  • High-speed switching circuits
  • Amplification
  • Oscillator circuits
  • Line drivers
  • Portable electronic devices

Features

  • High transition frequency
  • Low saturation voltage
  • High current gain (hFE)
  • Surface Mount Device (SMD) package
  • NPN polarity

Benefits

  • Enables fast switching speeds, improving circuit performance.
  • Reduces power consumption with its low saturation voltage.
  • Provides efficient amplification for small signals.
  • Suitable for space-constrained designs due to its small package size.
  • Offers reliable performance in demanding applications.

Additional Details

The BCX19R typically features a collector-emitter voltage (VCEO) of around 45V and a collector current (IC) of around 500mA. Its high transition frequency (fT) allows it to operate effectively at high frequencies. When selecting a replacement for this end-of-life transistor, consider key parameters such as VCEO, IC, hFE, fT, and package type. Ensure that the replacement transistor meets or exceeds the original specifications to maintain circuit performance and reliability. Proper handling and soldering techniques are crucial to prevent damage and ensure long-term reliability. Review the datasheet for detailed electrical characteristics and application guidelines. Check the power dissipation rating to prevent overheating.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess