EN
  • EN
  • DE

MT8870DSR

Part No MT8870DSR
Manufacturer Zarlink
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zarlink
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832117-MT8870DSR
Ultra Librarian 3D Model Ultra Librarian MT8870DSR CAD Model

Description

The MT8870DSR is a complete DTMF (Dual Tone Multi-Frequency) receiver integrated circuit fabricated using CMOS technology. It's designed to decode DTMF signals, which are commonly used in telephone systems for dialing and control.

Applications

  • Telephone Systems
  • Answering Machines
  • Remote Control Systems
  • Call Logging Systems
  • Interactive Voice Response (IVR) Systems

Features

  • Complete DTMF Receiver: Integrates all the necessary functions for DTMF signal decoding.
  • Low Power Consumption: CMOS technology ensures minimal power consumption.
  • Precise Frequency Detection: Accurate detection of DTMF frequencies.
  • Adjustable Guard Time: Allows adjustment of the guard time for optimal performance in noisy environments.
  • Inhibit Mode: Provides an inhibit mode for preventing false detection.

Benefits

  • Reliable DTMF Decoding: Provides accurate and reliable decoding of DTMF signals.
  • Easy Integration: Simple interface for easy integration into various systems.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Noise Immunity: Robust performance in noisy environments.
  • Cost-Effective Solution: Provides a cost-effective solution for DTMF decoding.

Additional Details

The MT8870DSR uses digital signal processing (DSP) techniques to accurately detect and decode DTMF tones. It includes input filters to reject unwanted frequencies and noise. The device requires a single 5V power supply for operation. The output is available in binary or hexadecimal format, depending on the configuration. Detailed information about pin configurations, electrical characteristics, and timing diagrams can be found in the MT8870DSR datasheet. The device’s operating temperature ranges typically from -40°C to +85°C.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess