EN
  • EN
  • DE

CRO2665C-LF

Part No CRO2665C-LF
Manufacturer Z-Comm
Catalog END - OF - LIFE
Description Voltage-Controlled Oscillator Surface Mount Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Z-Comm
Win Source Part Number 1163056-CRO2665C-LF
Manufacturer Homepage www.zcomm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRO2665C-LF CAD Model

Description

The CRO2665C-LF is a voltage-controlled oscillator (VCO) designed and manufactured by Z-Comm. It is a lead-free (LF) compliant component intended to provide a stable and tunable frequency source for various wireless communication and instrumentation applications. Its compact size and wide tuning range make it suitable for integration into diverse system designs.

Applications

  • Wireless Communication Systems: Used as a local oscillator in transceivers for cellular and Wi-Fi applications.
  • Satellite Communication Equipment: Implemented in upconverters and downconverters for frequency generation.
  • Test and Measurement Instruments: Employed in signal generators and frequency synthesizers.
  • Radar Systems: Integrated as a frequency source for radar transmitters and receivers.
  • Point-to-Point Microwave Links: Used in microwave radio systems for frequency synthesis and modulation.

Features

  • Wide Tuning Range: Offers a broad frequency range over which the oscillator can be tuned using a control voltage.
  • Low Phase Noise: Provides excellent phase noise performance, critical for signal clarity and low error rates in communication systems.
  • Lead-Free (RoHS Compliant): Meets environmental regulations for lead content, ensuring compliance with RoHS standards.
  • Compact Size: Available in a small surface-mount package, facilitating integration into space-constrained designs.
  • Stable Output Power: Delivers a consistent output power level across the tuning range.

Benefits

  • Enhanced Signal Integrity: Low phase noise improves signal clarity, minimizing errors in data transmission.
  • Flexible System Design: Wide tuning range allows for adaptation to various frequency bands and modulation schemes.
  • Environmental Compliance: Lead-free construction ensures adherence to environmental regulations.
  • Reduced Board Space: Compact size enables smaller and more densely packed circuit board designs.
  • Consistent Performance: Stable output power ensures reliable operation across varying conditions.

Additional Details

The CRO2665C-LF typically operates within a specific frequency range centered around 2665 MHz. The tuning voltage range is typically from 0V to a specified maximum voltage (e.g., 5V). Key specifications include tuning sensitivity (MHz/V), output power (dBm), harmonic suppression (dBc), and pulling/pushing figures. Consult the manufacturer's datasheet for detailed electrical characteristics, package dimensions, and recommended application circuits.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess