EN
  • EN
  • DE

TCA0604N9

Part No TCA0604N9
Manufacturer Yantel Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yantel Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839904-TCA0604N9
Ultra Librarian 3D Model Ultra Librarian TCA0604N9 CAD Model

Description

The TCA0604N9 is a common mode choke from Yantel Corporation, designed to suppress common mode noise in various electronic applications. It is a passive electronic component that attenuates common-mode currents while allowing differential-mode currents to pass through with minimal attenuation. This makes it ideal for filtering out unwanted noise that can interfere with signal integrity and overall system performance.

Applications

  • Differential Mode Signal Lines: Used in applications that involve differential signal transmission, such as USB, HDMI, and Ethernet, to eliminate common-mode noise without affecting the signal.
  • Power Lines: Implemented in power lines to suppress noise generated by switching power supplies and other sources.
  • Audio Equipment: Employed in audio devices to reduce noise and improve the clarity of the audio signal.
  • Data Communication Systems: Integrated into data communication systems to enhance signal integrity and reliability.
  • Industrial Control Systems: Used in industrial control systems to filter out noise from motors, power lines, and other sources.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common-mode noise, ensuring signal integrity.
  • Low Differential Mode Insertion Loss: Minimally affects the desired differential-mode signals.
  • Compact Size: Designed to be small and easily integrated into various electronic devices.
  • High Reliability: Manufactured with high-quality materials and robust construction for long-term reliability.
  • Wide Frequency Range: Effective across a broad range of frequencies, making it suitable for diverse applications.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced System Performance: By suppressing noise, it helps improve the overall performance and stability of electronic systems.
  • Reduced EMI: Minimizes electromagnetic interference, preventing it from affecting other devices or systems.
  • Increased System Reliability: Protects sensitive components from noise-related damage, improving the longevity of electronic equipment.
  • Compliance with EMC Standards: Helps in meeting electromagnetic compatibility (EMC) standards and regulations.

Additional Details

The TCA0604N9 common mode choke is typically constructed using ferrite core material, which provides excellent impedance characteristics for noise suppression. It is available in surface-mount packages, facilitating automated assembly processes. Specific electrical characteristics, such as impedance, current rating, and DC resistance, vary depending on the specific model and application requirements. It is crucial to consult the manufacturer's datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess