EN
  • EN
  • DE

SMB-201209-N1-100A

Part No SMB-201209-N1-100A
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327790-SMB-201209-N1-100A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-201209-N1-100A CAD Model

Description

The Yageo SMB-201209-N1-100A is a chip inductor designed for use in various electronic circuits, particularly those operating at high frequencies. It is characterized by its compact size and efficient performance, making it suitable for space-constrained applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for filtering and impedance matching.
  • Wireless Communication Systems: Found in devices such as WLAN, Bluetooth, and cellular modules.
  • Mobile Devices: Employed in smartphones and tablets for signal processing.
  • Consumer Electronics: Utilized in various electronic gadgets and appliances.
  • IoT Devices: Integrated into Internet of Things sensors and communication nodes.

Features:

  • Compact Size: Features a small 2012 (0805) package size.
  • High SRF (Self-Resonant Frequency): Offers a high self-resonant frequency for stable performance.
  • High Q Factor: Provides a high Q factor for minimal signal loss.
  • Precise Inductance: Delivers accurate and consistent inductance values.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.

Benefits:

  • Space Saving: Its small size allows for use in densely populated circuit boards.
  • Improved Signal Quality: High Q factor ensures minimal signal degradation.
  • Reliable Performance: Precise inductance values provide consistent circuit behavior.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Versatile Use: Suitable for a wide range of high-frequency applications.

Additional Details:

The Yageo SMB-201209-N1-100A chip inductor is designed to provide optimal performance in high-frequency circuits. With an inductance value of 10nH, this inductor is commonly used in applications requiring precise impedance matching and filtering. Its high self-resonant frequency ensures stable operation, while its high Q factor minimizes signal loss, resulting in improved signal quality. The inductor is manufactured using advanced techniques to ensure reliable and consistent performance. It is also RoHS compliant, making it environmentally friendly. This part is available in tape and reel packaging for automated assembly, further simplifying the manufacturing process. Overall, the SMB-201209-N1-100A is a versatile and reliable component suitable for a wide range of applications in the electronics industry.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess