The SCDS73T-120M-S is a shielded power inductor manufactured by Yageo. This inductor is designed for a variety of power management applications, offering an excellent balance between size, performance, and reliability. The shielded construction is crucial for minimizing electromagnetic interference (EMI), making it suitable for sensitive electronic environments.
Applications
- DC-DC converters
- Power supplies for various electronic devices
- Voltage regulators
- EMI filtering circuits
- Power amplifiers and audio equipment
Features
- Shielded construction for low EMI radiation
- Ferrite core material offering high performance
- High saturation current capabilities
- Compact design for space-constrained applications
- Wide operating temperature range
- RoHS compliant
Benefits
- Minimized EMI, suitable for sensitive applications
- Efficient power handling due to high saturation current
- Reduced board space requirements
- Reliable operation in a wide range of conditions
- Environmentally friendly
Additional Details
The SCDS73T-120M-S features an inductance value of 12μH (120M). The 'S' suffix likely refers to specific packaging or termination options. The saturation current and rated current are critical parameters that specify the maximum current the inductor can handle without a significant drop in inductance. Low DC resistance (DCR) is essential for reducing power losses, which contributes to the overall efficiency of the power circuit.
This inductor's shielded construction is vital in applications where reducing electromagnetic noise is paramount to ensure proper circuit operation. Its compact size makes it an ideal choice for portable and handheld devices where space is limited. The robust design guarantees reliable performance even in harsh operating conditions. The combination of these attributes, along with environmental compliance, makes the SCDS73T-120M-S an excellent choice for modern electronic designs.