EN
  • EN
  • DE

SCDS2D18HP-2R2M-N

Part No SCDS2D18HP-2R2M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316533-SCDS2D18HP-2R2M-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS2D18HP-2R2M-N CAD Model

Description

The SCDS2D18HP-2R2M-N is a high-power inductor from Yageo designed for use in demanding power electronics applications. This inductor is engineered for efficient energy storage and filtering, offering a robust solution for circuits requiring high current handling capabilities and minimal power loss. It features a shielded construction to minimize electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Ideal for high-current buck, boost, and buck-boost converters in power regulation circuits.
  • Power Supplies: Used in high-power switching power supplies where efficient energy storage and filtering are critical.
  • Electric Vehicle (EV) Charging: Suitable for power conversion stages in EV charging stations.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine systems for efficient power management.
  • Industrial Power Equipment: Applied in heavy-duty industrial equipment requiring stable and efficient power conversion.

Features

  • High Saturation Current: Designed to handle very high current levels without saturating, ensuring stable inductance under load.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency in power conversion circuits.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to protect surrounding components and ensure stable system performance.
  • Compact Size: Offers a high power-to-volume ratio, enabling compact and efficient designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Superior Efficiency: Low DCR minimizes resistive losses, leading to high efficiency in power circuits and reducing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing unwanted noise from affecting nearby components.
  • High Power Handling: Capable of handling significant power levels, making it suitable for demanding applications.
  • Reliable Performance: Provides consistent and reliable performance under a wide range of operating conditions.
  • Cost-Effective Solution: SMT design and reliable construction contribute to a cost-effective high-power solution.

Additional Details

The SCDS2D18HP series are surface mount inductors designed for high power applications. The inductance value for this specific part is 2.2µH with a tolerance of 20%. It's essential to consult the manufacturer's datasheet for detailed electrical specifications, including saturation current, rated current, and operating temperature range. The datasheet also provides information on mechanical dimensions, recommended soldering profiles, and other critical design considerations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess