EN
  • EN
  • DE

SCD03021T-470M-N

Part No SCD03021T-470M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316428-SCD03021T-470M-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCD03021T-470M-N CAD Model

Description

The SCD03021T-470M-N is a shielded power inductor manufactured by Yageo. It is designed for various power management applications requiring efficient energy storage and filtering. This inductor features a compact size, shielded construction for low EMI, and high current handling capabilities, making it suitable for use in DC-DC converters, power supplies, and other power electronic circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Voltage regulation and filtering in power supplies for electronic devices.
  • EMI Filtering: Suppression of electromagnetic interference in electronic circuits.
  • LED Lighting: Powering and control circuits for LED lighting systems.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Inductance: Provides an inductance of 47µH.
  • Compact Size: Small footprint for space-saving designs.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance of surrounding components.
  • Efficient Power Conversion: Low DC resistance leads to efficient power conversion, reducing heat generation.
  • Compact Design: Small size allows for high-density designs and integration into small electronic devices.
  • Improved Reliability: Robust construction ensures reliable performance in a variety of operating conditions.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details:

The SCD03021T-470M-N has an inductance value of 47µH with a tolerance of ±20%. It is designed to operate over a wide temperature range, and its compact size allows for easy integration into a variety of circuit designs. The shielded construction helps to minimize electromagnetic interference, ensuring optimal performance in sensitive electronic applications. This inductor is a reliable and efficient solution for power management and filtering needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess