The RT0805BRD07825R is a thick film chip resistor manufactured by Yageo. This resistor is designed for surface mount technology (SMT) applications and is packaged in the 0805 form factor. It's known for its stable performance and reliability in various electronic circuits.
Applications
- General electronics
- Voltage dividers
- Current limiting circuits
- Signal termination
- Feedback circuits
Features
- 0805 package size
- High stability
- Thick film construction
- RoHS compliant
- Precise resistance value
Benefits
- Reduced PCB footprint due to the small 0805 package.
- Consistent performance over a wide temperature range.
- Environmentally friendly manufacturing process.
- Accurate resistance for sensitive applications.
- Easy to integrate into automated assembly lines.
Technical Specifications
The RT0805BRD07825R resistor features a resistance value of 825 Ω with a tolerance of ±0.1%. Its Temperature Coefficient of Resistance (TCR) is ±100 ppm/°C. The power rating is 0.125W (1/8W) and the maximum operating voltage is 150V. The operating temperature range is -55°C to +155°C. The resistor comprises a ceramic substrate and a thick film resistive layer. The terminations are solder-plated, ensuring proper adhesion during reflow soldering. It meets industry standards for surface mount resistors.