The RT0805BR-071K07 is a surface-mount thick film chip resistor manufactured by Yageo. It belongs to the RT series, known for its reliability and stability. This resistor is designed for general-purpose applications and is suitable for a variety of electronic circuits.
Applications:
- Consumer electronics (televisions, audio equipment, mobile devices)
- Industrial equipment (control systems, instrumentation)
- Telecommunications (networking devices, communication systems)
- Power supplies (voltage regulation, current limiting)
- Automotive electronics (engine control, sensor circuits)
Features:
- 0805 package size (2.0mm x 1.25mm)
- Thick film resistive element
- High stability and reliability
- RoHS compliant, lead-free construction
- Suitable for reflow soldering
Benefits:
- Compact size allows for dense circuit designs
- Stable resistance value over a wide temperature range
- Consistent performance over time
- Environmentally friendly due to RoHS compliance
- Easy integration into automated assembly processes
Detailed Specs:
The RT0805BR-071K07 resistor has a resistance value of 1.07 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The maximum power rating is 0.125W, and the maximum operating voltage is 75V. The operating temperature range is from -55°C to +155°C. The resistor consists of a ceramic substrate with a thick film resistive layer and a protective overcoat. The terminals are made of solder-plated nickel barrier, providing excellent solderability and resistance to corrosion. The packaging is designed for automated pick and place assembly. It is commonly used in applications requiring precision resistance values such as voltage dividers, current sensing, and feedback circuits. Its robust construction and reliable performance make it a dependable choice for a wide range of electronic devices. Yageo’s manufacturing process ensures high quality and consistent performance, meeting the demands of modern electronic designs.