EN
  • EN
  • DE

RT0603BRD073K01L

Part No RT0603BRD073K01L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 3.01KOHM 0.1% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Manufacturer Yageo
Series RT
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number YAG2309CT, RT0603BRD073K01L-ND, YAG2309DKR, YAG2309TR
Quantity per package 5000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892454-RT0603BRD073K01L
Ultra Librarian 3D Model Ultra Librarian RT0603BRD073K01L CAD Model

Description

The RT0603BRD073K01L is a thick film chip resistor manufactured by Yageo. This resistor is designed for surface mount applications requiring precision and stability.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for current limiting and voltage division.
  • Industrial Equipment: Employed in control circuits, measurement devices, and power supplies to provide accurate resistance.
  • Automotive Electronics: Utilized in engine control units (ECUs), sensor circuits, and lighting systems for stable performance under varying conditions.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices where precision is critical.
  • Telecommunications: Applied in network devices, routers, and communication modules for impedance matching and signal conditioning.

Features:

  • Small Size (0603): Compact footprint allows for high-density circuit designs.
  • Thick Film Technology: Provides excellent stability and reliability.
  • High Precision: Offers a tight tolerance of 0.1% for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance variation over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Space Saving: Enables miniaturization of electronic devices.
  • Long-Term Stability: Maintains resistance value over extended periods, ensuring consistent performance.
  • Accurate Performance: Provides precise resistance values for critical applications.
  • Reliable Operation: Functions consistently across a broad temperature range.
  • Environmentally Responsible: Complies with environmental regulations.

Specifications:

The RT0603BRD073K01L has a resistance value of 3.0 kΩ, a tolerance of ±0.1%, and a temperature coefficient of ±50 ppm/°C. It is designed for surface mount technology (SMT) and comes in a 0603 package size. The maximum power rating is 0.1 W, and the maximum operating voltage is 50 V. The operating temperature range is from -55°C to +155°C.

This chip resistor delivers consistent performance and precise resistance in a compact form factor. Its high precision and low TCR make it an excellent choice for applications requiring stable resistance values over varying temperatures.

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,170+ $0.0240 $100.0800
6,470+ $0.0232 $150.1040
8,890+ $0.0225 $200.0250
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,179 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess