EN
  • EN
  • DE

RL2512FK-070R825-0.825R

Part No RL2512FK-070R825-0.825R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183224-RL2512FK-070R825-0.825R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2512FK-070R825-0.825R CAD Model

Description

The RL2512FK-070R825-0.825R is a thick film chip resistor manufactured by Yageo. This resistor is designed for surface mount applications and offers excellent stability and reliability in various electronic circuits.

Applications

  • Power supplies
  • Motor controllers
  • Automotive electronics
  • Current sensing circuits
  • Voltage dividers

Features

  • Resistance Value: 0.825 Ohms
  • Tolerance: 1%
  • Power Rating: 1W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2512 (6432 Metric)
  • Termination: Surface Mount
  • Construction: Thick Film

Benefits

  • High Precision: Provides accurate resistance value with a tolerance of 1%.
  • High Power Handling: Capable of dissipating up to 1W of power.
  • Stable Performance: Offers stable resistance over a wide temperature range with a low temperature coefficient.
  • Compact Size: 2512 package allows for high-density mounting on PCBs.
  • Reliable Operation: Thick film construction ensures long-term reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Additional Details

The RL2512FK-070R825-0.825R resistor features a robust thick film construction that provides excellent resistance to environmental factors and mechanical stress. The 2512 package size is a standard footprint, making it easy to integrate into existing designs and compatible with automated assembly processes. Its 1% tolerance makes it suitable for applications where precise resistance values are critical. The resistor is designed to operate within a temperature range of -55°C to +155°C, ensuring reliable performance in demanding environments. It is commonly used in power supplies, motor control circuits, and automotive electronics, where high power dissipation and stable resistance are required. The resistor is lead-free and RoHS compliant.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess