EN
  • EN
  • DE

RL2010FK-07R022

Part No RL2010FK-07R022
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183198-RL2010FK-07R022
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010FK-07R022 CAD Model

Description

The RL2010FK-07R022 is a surface mount resistor manufactured by Yageo, part of the RL series. This resistor is designed for general-purpose applications, providing reliable performance in a compact package. The '2010' indicates its physical size, suitable for automated assembly processes.

Applications

  • Current limiting in low-power circuits
  • Voltage dividers in electronic circuits
  • Pull-up and pull-down resistors in digital circuits
  • Feedback resistors in amplifier circuits
  • Input protection resistors

Features

  • Thick film construction for reliable performance
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.022 Ohms
  • 1% tolerance (indicated by 'F')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±100 ppm/°C
  • RoHS compliant

Benefits

  • Precise resistance value for accurate circuit operation
  • Small size allows for high-density circuit board designs
  • High power rating for its size
  • Stable performance over temperature variations
  • Suitable for automated assembly
  • Environmentally friendly

Additional Details

The 'RL' series represents a general-purpose chip resistor. '2010' denotes the dimensions in inches. 'FK' indicates a tolerance of 1% and a specific temperature coefficient. '-07' signifies a power rating of 0.75W. 'R022' represents the resistance value of 0.022 Ohms. This resistor is intended for surface mount applications and is typically soldered to a PCB using reflow soldering. The terminals are usually tin-plated to ensure good solderability. It is crucial to adhere to proper soldering techniques to avoid damaging the component. This resistor finds application in a variety of circuits requiring a low-value, high-power resistor with good stability. Care should be taken to avoid exceeding the rated power dissipation. The specified operating temperature range should also be adhered to for optimal performance.

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess