EN
  • EN
  • DE

RC2512JK-0747RL

Part No RC2512JK-0747RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 47 OHM 5% 1W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 47
Tolerance ±5%
Power (Watts) 1W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 2512
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 107266-RC2512JK-0747RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2512JK-0747RL CAD Model

Description

The RC2512JK-0747RL is a thick film chip resistor manufactured by Yageo. It's a part of their RC series, which is known for its good performance and suitability in various electronic applications. The '2512' denotes the resistor's physical dimensions, 'JK' indicates tolerance and temperature coefficient characteristics, and '47RL' specifies its resistance value.

Applications

  • Current Sensing: Monitors current levels in electronic circuits.
  • Voltage Division: Creates specific voltage levels using a resistor network.
  • Load Resistors: Provides a defined load for a circuit.
  • Filtering: Used in circuits to filter out unwanted frequencies.
  • General Purpose: Suitable for many general electronic circuits that need a stable resistance.

Features

  • Thick Film Resistor
  • 2512 Package Size
  • 5% Tolerance
  • ±200 ppm/°C Temperature Coefficient (TCR)
  • RoHS Compliant
  • Surface Mount Technology (SMT)
  • High Reliability

Benefits

  • Stable Resistance: Provides a predictable resistance value in circuits.
  • SMT Compatibility: Can be easily assembled using automated SMT processes.
  • RoHS Compliance: Environmentally friendly due to the absence of hazardous substances.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Wide Operating Temperature: Can operate within a broad temperature range.
  • Durable: Offers long-term stability and reliability.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The RC2512JK-0747RL has a resistance value of 47 ohms. It typically has a power rating of 1W. The operating temperature range is generally between -55°C to +155°C. The terminations are usually made of nickel and tin plating. The ceramic body houses the thick film resistive element. This resistor is designed for surface mount assembly. The 5% tolerance makes it suitable for applications where high precision is not critical, providing a cost-effective solution for general purpose resistance requirements. The component is widely used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0222 $50.0610
5,465+ $0.0183 $100.0095
8,475+ $0.0177 $150.0075
11,700+ $0.0171 $200.0700
15,065+ $0.0166 $250.0790
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess