EN
  • EN
  • DE

RC2512FR-077K5

Part No RC2512FR-077K5
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182538-RC2512FR-077K5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2512FR-077K5 CAD Model

Description

The RC2512FR-077K5 is a thick film chip resistor manufactured by Yageo. It is part of the RC series, known for its general purpose applications and reliable performance. The '2512' in the part number signifies the resistor's physical dimensions (25 mils x 12 mils). The 'FR' indicates a specific tolerance and temperature coefficient characteristic, while '7K5' defines the resistance value.

Applications

  • Current Sensing Circuits: Used for measuring current flow in various electronic devices.
  • Voltage Dividers: Implemented to reduce voltage levels within a circuit.
  • Pull-up and Pull-down Resistors: Employed to define the logic state of digital inputs.
  • Load Resistors: Utilized to provide a load for electronic circuits or components.
  • Filtering Circuits: Incorporated in signal conditioning and noise reduction applications.

Features

  • Thick film resistive element
  • 2512 chip size
  • ±1% tolerance
  • ±100 ppm/°C temperature coefficient of resistance (TCR)
  • RoHS compliant
  • Surface mount technology (SMT)
  • High reliability and stability

Benefits

  • Precise resistance value ensures accurate circuit functionality.
  • Tight tolerance reduces variations in resistance values.
  • Low TCR provides stable performance over a wide temperature range.
  • Compact size facilitates high-density circuit designs.
  • RoHS compliance makes it environmentally friendly.
  • Easy to integrate into automated assembly processes.
  • Long-term reliability reduces the need for frequent replacements.

Additional Details

The resistor has a resistance value of 7.5 kΩ (kiloohms). The power rating is typically 1W. The operating temperature range is generally between -55°C and +155°C. The terminations are typically made of nickel and tin plating for optimal solderability. The ceramic substrate and thick film resistive element ensure robust performance. This resistor finds widespread use in various electronic circuits due to its combination of size, precision, and stability. The 'FR' designation often indicates a flame-retardant construction.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess