EN
  • EN
  • DE

RC2512FK-07249K

Part No RC2512FK-07249K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 755926-RC2512FK-07249K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2512FK-07249K CAD Model

Description

The RC2512FK-07249K is a thick film chip resistor manufactured by Yageo. It is designed for surface mount technology (SMT) and is commonly used in a wide range of electronic applications. The '2512' indicates the resistor's physical size (25 mils x 12 mils). These resistors are known for their stability, reliability, and suitability for automated assembly processes.

Applications:

  • Power Supplies: Used for current limiting and voltage division in power supply circuits.
  • Consumer Electronics: Employed in devices like televisions, radios, and audio equipment.
  • Industrial Equipment: Integrated into control systems, sensors, and monitoring devices.
  • Automotive Electronics: Used in electronic control units (ECUs) and various automotive systems.
  • Telecommunications Equipment: Found in network devices, routers, and communication modules.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Thick Film Construction: Provides stable and reliable resistance values.
  • High Power Rating: Capable of handling higher power levels compared to smaller chip resistors.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various circuit requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Circuit Performance: Ensures accurate and stable circuit operation.
  • Enhanced Device Reliability: Contributes to the stable operation of electronic devices.
  • Efficient Assembly: Facilitates automated manufacturing processes.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

The RC2512FK-07249K has a resistance value of 249 kΩ (kilohms) with a tolerance that is typically ±1%. The 'FK' in the part number often indicates a ±1% tolerance. The power rating is typically 1W. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is usually from -55°C to +155°C. It's crucial to refer to the Yageo datasheet for detailed electrical characteristics, temperature stability, and derating curves. These resistors are designed for reflow soldering and are supplied in tape and reel packaging for automated assembly. The thick film resistive element ensures a stable and reliable resistance value over a wide range of operating conditions.

You May Also Be Interested in

Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8524 $59.6680
170+ $0.6999 $118.9830
260+ $0.6780 $176.2800
355+ $0.6560 $232.8800
460+ $0.6341 $291.6860
610+ $0.5683 $346.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess