EN
  • EN
  • DE

RC2010JK-07200K

Part No RC2010JK-07200K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 726273-RC2010JK-07200K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2010JK-07200K CAD Model

Description

The RC2010JK-07200K is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications that require stable resistance values and reliable performance. The 2010 package size offers a balance between power handling and size, making it suitable for a variety of circuit designs.

Applications:

  • General Electronics: Used in a wide variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down resistance.
  • Consumer Electronics: Employed in devices such as televisions, audio equipment, and mobile phones.
  • Industrial Equipment: Incorporated into industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Utilized in automotive control units, sensors, and lighting systems.
  • Medical Devices: Found in medical monitoring equipment and diagnostic devices.

Features:

  • Thick Film Construction: Provides stable resistance values and reliable performance over a wide temperature range.
  • 2010 Package Size: Offers a balance between power handling and size.
  • High Reliability: Designed for long-term reliability in various operating conditions.
  • RoHS Compliant: Meets environmental regulations by being free of hazardous substances.
  • Excellent Solderability: Designed for easy and reliable soldering.

Benefits:

  • Stable Performance: Thick film construction ensures stable resistance values over a wide range of operating conditions.
  • Versatile Application: Suitable for a wide range of general-purpose electronic applications.
  • Reliable Operation: Designed for long-term reliability in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is environmentally friendly.
  • Easy Assembly: Excellent solderability simplifies the assembly process.

Additional Details:

The RC2010JK-07200K has a resistance value of 200 kOhms with a tolerance of ±5%. It is available in a standard 2010 chip resistor package size. The operating temperature range is typically -55°C to +155°C. Consult the Yageo datasheet for detailed specifications on this component.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2841 $116.4810
635+ $0.2749 $174.5615
870+ $0.2657 $231.1590
1,125+ $0.2576 $289.8000
1,500+ $0.2310 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess