EN
  • EN
  • DE

RC1210FR-076E34

Part No RC1210FR-076E34
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182505-RC1210FR-076E34
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC1210FR-076E34 CAD Model

Description

The RC1210FR-076E34 is a thick film chip resistor manufactured by Yageo. It is a surface mount resistor with a 1210 package size, meaning it has dimensions of approximately 0.12 inches long and 0.10 inches wide. Resistors like this are used in many electronic circuits for purposes such as current limiting, voltage division, and as pull-up or pull-down resistors.

Applications:

  • Consumer Electronics: Employed in various consumer products such as televisions, audio equipment, and home appliances.
  • Industrial Equipment: Found in industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Used in automotive control units and sensor circuits.
  • Medical Devices: Incorporated in medical monitoring devices and diagnostic tools.
  • Telecommunications: Utilized in networking equipment like routers and switches.

Features:

  • 1210 Package Size: Standard surface mount size for automated assembly.
  • Thick Film Technology: Offers good stability and reliability.
  • Resistance Value: 6.34 ohms. '6E34' uses the 'E' as a decimal place.
  • Tolerance: Typically 1% tolerance (inferred from the 'FR' designation).
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Temperature Coefficient of Resistance (TCR): Low TCR for stable resistance over a range of temperatures.

Benefits:

  • Small Size: 1210 package allows for compact board designs.
  • High Precision: 1% tolerance ensures accurate circuit performance.
  • Reliable Operation: Thick film technology offers long-term stability.
  • Easy to Solder: Surface mount design simplifies assembly processes.
  • Flame Retardant: The 'FR' designation implies flame retardant construction.

Additional Details:

The RC1210FR-076E34's resistance is 6.34 ohms. Its power rating means it can dissipate up to 0.25 watts of power without exceeding its operating temperature. It's important to consider the operating temperature range and voltage rating of the resistor in the application. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess