EN
  • EN
  • DE

RC0805FR-073K65L

Part No RC0805FR-073K65L
Manufacturer Yageo
Catalog Thick Film Resistors - SMD
Description RC0805FR-073K65L YAGEO Thick Film Resistors - SMD General Purpose Chip Resistor 0805, 3.65kOhms, 1%, 1/8W datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series RC L
Resistance 3.65 kOhms
Power Rating 125 mW (1/8 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 150 V
Case Code - in 0805
Case Code - mm 2012
Length 2 mm (0.079 in)
Width 1.25 mm (0.049 in)
Height 0.5 mm (0.02 in)
Application High Reliability
Brand YAGEO
Mounting Style PCB Mount
Product Thick Film Resistors SMD
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000194 oz
Ultra Librarian 3D Model Ultra Librarian RC0805FR-073K65L CAD Model

You May Also Be Interested in

Panasonic
Thick Film Resistors - SMD 1206 1Kohms 0.66W 1% AEC-Q200
Need more? Email Us
Panasonic
Thick Film Resistors - SMD 0805 4.7Kohms 0.5W 5% AEC-Q200
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000
Lowest to $0.0007
Walsin Technology Corporation
Thick Film Resistors - SMD 0402 390R 5% Lead Free
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 5% T/R-5000
Lowest to $0.0043
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0009
Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Lowest to $0.0008
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0031
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0009

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess