EN
  • EN
  • DE

RC0603FR-0752K3L

Part No RC0603FR-0752K3L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES 52.3K OHM 1% 1/10W 0603 / 52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr YAGEO
Series RC_L
Package Tape & Reel
Resistance 52.3 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 311-52.3KHRCT,232270465233L,311-52.3KHRDKR,9C06031A5232FKPFT,RC0603FR0752K3L,311-52.3KHRTR
Standard Package 5,000
Win Source Part Number 1087696-RC0603FR-0752K3L
Ultra Librarian 3D Model Ultra Librarian RC0603FR-0752K3L CAD Model

Description

The RC0603FR-0752K3L is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications in electronic circuits, providing a stable and reliable resistance value. These resistors are commonly used for current limiting, voltage division, pull-up/pull-down resistor applications, and signal termination in various electronic devices.

Applications:

  • Current Limiting: Used to limit the amount of current flowing through a circuit.
  • Voltage Division: Used to create specific voltage levels in circuits.
  • Pull-Up/Pull-Down Resistors: Used to define logic levels in digital circuits.
  • Signal Termination: Used to reduce signal reflections and improve signal integrity.
  • General Circuit Applications: Used in a wide variety of electronic circuits.

Features:

  • Thick Film Technology: Provides stable resistance values and high reliability.
  • Small 0603 Package: Suitable for compact electronic designs.
  • ±1% Tolerance: Offers accurate resistance values for precise circuit performance.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.
  • RoHS Compliant: Compliant with RoHS standards, reducing environmental impact.

Benefits:

  • Stable and Reliable: Provides consistent resistance values over time and temperature.
  • Compact Design: Small size allows for dense component placement on PCBs.
  • High Precision: Accurate resistance values ensure optimal circuit performance.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The RC0603FR-0752K3L has a resistance value of 52.3 kOhms with a tolerance of ±1%. It is packaged in a 0603 surface mount package. The power rating is typically 1/10W. The 'FR' indicates a flame retardant resistor. These resistors are often used in applications requiring tighter tolerance and greater stability. They offer a reliable and precise solution for various resistor applications.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,835 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess