EN
  • EN
  • DE

RC0603FR-0745K3

Part No RC0603FR-0745K3
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835094-RC0603FR-0745K3
Ultra Librarian 3D Model Ultra Librarian RC0603FR-0745K3 CAD Model

Description

The RC0603FR-0745K3 is a chip resistor manufactured by Yageo. It is part of the RC series, a line of general-purpose thick film chip resistors suitable for a wide variety of electronic applications. This specific resistor has a resistance value of 45.3 kilohms (45300 ohms) and a tolerance of 1%. The '0603' designation specifies the resistor's physical dimensions.

Applications

  • Current limiting in circuits
  • Pull-up and pull-down resistors in digital logic
  • Voltage dividers
  • Feedback resistors in amplifier circuits
  • General circuit protection

Features

  • Resistance Value: 45.3 kOhms
  • Tolerance: 1%
  • Power Rating: Typically 1/10W (0.1W) at 70°C
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Precise Resistance: The 1% tolerance ensures accurate resistance values in critical circuits.
  • Versatile Application: Suitable for a broad range of electronic applications.
  • Compact Size: The 0603 package enables high-density board layouts.
  • Reliable Performance: Thick film construction ensures stable and reliable operation.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.

Technical Specifications

The RC0603FR-0745K3 is a 0603-sized (1.6mm x 0.8mm) chip resistor with a resistance of 45.3 kOhms and a 1% tolerance. The power rating is generally 1/10W (0.1W) at 70°C ambient temperature. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor is constructed using a thick film resistive element on an alumina substrate.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0011 $61.1160
125,000+ $0.0009 $112.5000
187,500+ $0.0009 $168.7500
285,715+ $0.0008 $228.5720
357,145+ $0.0008 $285.7160
500,000+ $0.0007 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,501 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess