EN
  • EN
  • DE

RC0402JR-07240R

Part No RC0402JR-07240R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835091-RC0402JR-07240R
Ultra Librarian 3D Model Ultra Librarian RC0402JR-07240R CAD Model

Description

The RC0402JR-07240R is a chip resistor manufactured by Yageo. It is part of the RC series, which are general-purpose thick film chip resistors suitable for a wide range of electronic applications. This particular resistor has a resistance value of 240 ohms and a tolerance of 5%. The 0402 designation indicates the resistor's physical size.

Applications

  • Current limiting in LED circuits
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers
  • General circuit protection
  • Signal termination

Features

  • Resistance Value: 240 Ohms
  • Tolerance: 5%
  • Power Rating: Typically 1/16W (0.0625W) at 70°C
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0402 (1.0mm x 0.5mm)
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Versatile Application: Suitable for a broad range of electronic circuits.
  • Compact Size: The 0402 package allows for high-density board layouts.
  • Reliable Performance: Thick film construction ensures stable and reliable operation.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.

Technical Specifications

The RC0402JR-07240R is a 0402-sized (1.0mm x 0.5mm) chip resistor with a resistance of 240 ohms and a 5% tolerance. The power rating is generally 1/16W (0.0625W) at 70°C ambient temperature. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The resistor is constructed using a thick film resistive element on an alumina substrate.

You May Also Be Interested in

Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0485 $57.9575
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,710 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess