EN
  • EN
  • DE

CC1206KKX7RBBB153

Part No CC1206KKX7RBBB153
Manufacturer Yageo
Catalog Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 0.015uF X7R 10% 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Capacitance 0.015 uF
Voltage Rating DC 500 VDC
Dielectric X7R
Tolerance 10 %
Case Code - in 1206
Case Code - mm 3216
Height 1.45 mm (0.057 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Product General Type MLCCs
Termination Style SMD/SMT
Termination Standard
Series CC
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 3.2 mm (0.126 in)
Package / Case 1206 (3216 Metric)
Type Mid-Voltage Surface Mount Ceramic Multilayer Capacitor
Width 1.6 mm (0.063 in)
Brand YAGEO
Capacitance - nF 15 nF
Capacitance - pF 15000 pF
Class Class 2
Product Type Ceramic Capacitors
Standard Pack Qty 3000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian CC1206KKX7RBBB153 CAD Model

You May Also Be Interested in

AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.5530
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to $0.4090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess