EN
  • EN
  • DE

CC0603KRX7R9BB123

Part No CC0603KRX7R9BB123
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.012UF 50V X7R 0603 / SURFACE-MOUNT CERAMIC MULTILAYER CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
Capacitance 0.012μF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.035" (0.90mm)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800538-CC0603KRX7R9BB123
Ultra Librarian 3D Model Ultra Librarian CC0603KRX7R9BB123 CAD Model

Description

The CC0603KRX7R9BB123 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a capacitance of 12nF (12,000 pF), a 25V voltage rating, and an X7R dielectric. This capacitor is designed for general-purpose applications where stable performance is required over a range of temperatures and voltages. The 0603 case size signifies its small dimensions, but slightly larger than 0402, making it suitable for relatively high-density circuit board designs while offering better handling.

Applications

  • Bypass Capacitors: Decoupling power supplies in digital circuits.
  • Filtering: Removing unwanted noise and ripple in analog circuits.
  • Timing Circuits: Providing timing elements in oscillators and timers.
  • Signal Coupling: Blocking DC and passing AC signals between stages.
  • General-Purpose Applications: Used in various electronic circuits for a wide range of functions.

Features

  • Capacitance: 12nF (12,000 pF) with a tolerance that should be verified in the datasheet (+/- 10% is typical for K tolerance).
  • Voltage Rating: 25V, suitable for low-voltage applications.
  • Dielectric: X7R, offering stable performance over temperature variations (-55°C to +125°C).
  • Case Size: 0603 (1.6mm x 0.8mm), small size for high-density boards.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Stable Performance: X7R dielectric provides consistent performance over temperature.
  • Miniaturization: 0603 case size allows for relatively dense circuit designs while providing a good balance between size and ease of handling.
  • Reliable Operation: Ceramic construction ensures high reliability.
  • Easy Assembly: SMT design allows for automated placement and soldering.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Additional Details

The CC0603KRX7R9BB123 is a lead-free component, compliant with RoHS standards. The X7R dielectric offers a capacitance variation of ±15% over the operating temperature range. It is crucial to follow proper soldering techniques when mounting these small components to avoid damage. The component is non-polarized. Always refer to the manufacturer's datasheet for detailed specifications, including tolerance, temperature coefficient, and soldering recommendations. The part number provides useful information: CC = Ceramic Capacitor, 0603 = Case Size, K = Tolerance, RX7R = Dielectric, 9 = Voltage Code, BB = Specific Features, 123 = Capacitance Code (12 x 10^3 pF = 12 nF).

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10,640+ $0.0047 $50.0080
25,645+ $0.0039 $100.0155
39,475+ $0.0038 $150.0050
54,055+ $0.0037 $200.0035
71,430+ $0.0035 $250.0050
93,750+ $0.0032 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 10640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess