EN
  • EN
  • DE
  • IT

CC0100MRX5R5BB474

Part No CC0100MRX5R5BB474
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 6.3V X5R 01005 / 0.47 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Product Status Active
Capacitance 0.47 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Features -
Ratings -
Applications General Purpose
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Size / Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max) -
Thickness (Max) 0.009" (0.22mm)
Lead Spacing -
Lead Style -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1358553-CC0100MRX5R5BB474
Ultra Librarian 3D Model Ultra Librarian CC0100MRX5R5BB474 CAD Model

Description

The YAGEO CC0100MRX5R5BB474 is a ceramic capacitor with a capacitance of 0.47 μF and a voltage rating of 6.3V.

  • Capacitance: 0.47 μF
  • Voltage - Rated: 6.3V
  • Applications: General Purpose
  • Operating Temperature: -55°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 01005 (0402 Metric)
  • Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • Tolerance: ±20%
  • Thickness (Max): 0.009" (0.22mm)
  • Series: CC
  • Product Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Failure Rate: -
  • Lead Spacing: -

You May Also Be Interested in

Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess