EN
  • EN
  • DE

C1206KKXTRTBB824

Part No C1206KKXTRTBB824
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Yageo
Win Source Part Number 239035-C1206KKXTRTBB824
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1206KKXTRTBB824 CAD Model

Description

Description

The C1206KKXTRTBB824 is a multilayer ceramic capacitor renowned for its superior temperature stability and reliability. Ideal for a variety of electronics applications, it offers an outstanding performance in moderating capacitance with temperature fluctuations.

Features and Benefits

  • Durable Construction: Built to withstand thermal and mechanical stresses.
  • High Capacitance: Provides ample capacitance for efficient energy storage and supply.
  • Compact 1206 Package: Fits a wide range of circuit board layouts.
  • Temperature-Coherent: Tailored for consistent performance over varying temperatures.

Applications

  • Computing devices: Reliable for memory and processing tasks.
  • Portable devices: Compact form perfect for limited-space designs.
  • Automobiles: Used in systems sensitive to thermal changes.
  • Telecommunications: Crucial for maintaining signal integrity and processing speed.

Its versatility and thermal stability make it an excellent choice for critical applications requiring unerring reliability and performance.

You May Also Be Interested in

Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess