EN
  • EN
  • DE

AC0201FR-07300KL

Part No AC0201FR-07300KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 300kOhms 1/20W 0201 1% AEC-Q200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 300 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Application General Purpose
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.23 mm (0.009 in)
Length 0.6 mm (0.024 in)
Technology Thick Film
Termination Style SMD/SMT
Width 0.3 mm (0.012 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0201FR-07300KL CAD Model

You May Also Be Interested in

Vishay
RES SMD 86.6K OHM 1% 1/10W 0603
Lowest to $0.0139
Draloric
RES ARRAY 2 RES 2K OHM 0606
Lowest to $2.6154
Stackpole Electronics Inc.
RES 0.012 OHM 1% 1/2W 1206
Lowest to $0.5645
Vishay
RES SMD 422 OHM 1% 1/10W 0603
Lowest to $0.0084
Vishay
RES 0 OHM JUMPER 1/16W 0402
Lowest to $0.0015
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
Vishay
RES SMD 82 OHM 1% 1/10W 0603
Lowest to $0.0136
Vishay
RES SMD 8.06 OHM 1% 1/16W 0402
Lowest to $0.0144
Vishay
RES SMD 750K OHM 5% 1/10W 0603
Lowest to $0.0360

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess