EN
  • EN
  • DE

330KD14

Part No 330KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 33V 1KA, BULK / 33 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 20 V
Maximum DC Volts 26 V
Varistor Voltage (Min) 29.5 V
Varistor Voltage (Typ) 33 V
Varistor Voltage (Max) 36.5 V
Current - Surge 1 kA
Energy 7.5J
Number of Circuits 1
Capacitance @ Frequency 6100 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360843-330KD14
Ultra Librarian 3D Model Ultra Librarian 330KD14 CAD Model

Description

The YAGEO 1360843-330KD14 is a varistor, also known as a transient voltage suppressor (TVS), designed to protect electronic circuits from voltage surges and transients.

  • Capacitance: 6100 pF @ 1 kHz
  • Surge Current: 1 kA
  • Varistor Voltage: 29.5V to 36.5V
  • Series: 14D
  • Package/Case: Disc 14mm
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 105°C
  • MSL Level: 1
  • Active Component: Yes

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1197 $50.2740
1,020+ $0.0982 $100.1640
1,580+ $0.0951 $150.2580
2,175+ $0.0921 $200.3175
2,810+ $0.0890 $250.0900
3,760+ $0.0798 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,220 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess