EN
  • EN
  • DE

330KD10

Part No 330KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 33V 0.5KA, BULK / 33 V 500 A Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 20 V
Maximum DC Volts 26 V
Varistor Voltage (Min) 29.5 V
Varistor Voltage (Typ) 33 V
Varistor Voltage (Max) 36.5 V
Current - Surge 500 A
Energy 4J
Number of Circuits 1
Capacitance @ Frequency 3000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360896-330KD10
Ultra Librarian 3D Model Ultra Librarian 330KD10 CAD Model

Description

The YAGEO 1360896-330KD10 is a disc varistor from the 10D series.

  • Temperature Range: -40°C to 105°C
  • Capacitance: 3000 pF @ 1 kHz
  • Maximum AC Voltage: 20 V
  • Maximum DC Voltage: 26 V
  • Varistor Voltage: 29.5 V to 36.5 V
  • Surge Current: 500 A
  • Energy Rating: 4J
  • Mounting Type: Through-Hole
  • Package: Bulk

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3717
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.1525
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.2028
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0770 $50.0500
1,585+ $0.0632 $100.1720
2,455+ $0.0612 $150.2460
3,380+ $0.0592 $200.0960
4,365+ $0.0573 $250.1145
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,158 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess