EN
  • EN
  • DE

XQV600-4BG432N

Part No XQV600-4BG432N
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 2.5V 600K GATES 432-BGA / FPGA QPro Virtex Family 661.111K Gates 15552 Cells 250MHz 0.22um Technology 2.5V 432-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Virtex QPro
Part Status Obsolete(EOL)
Number of LABs/CLBs 3456
Number of Logic Elements/Cells 15552
Total RAM Bits 98304
Number of I/O 316
Number of Gates 661111
Operating Supply Voltage 2.375 V ~ 2.625 V
Mounting SMD
Operating Temperature Range -55°C ~ 125°C (TJ)
Package 432-LBGA, Metal
Manufacturer Package 432-MBGA (40x40)
Win Source Part Number 800128-XQV600-4BG432N
Popularity Medium
Supply and Demand Status Limited
Family Name XQV100
Introduction Date February 17, 1999
ECCN 3A001.a.2.c
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XQV600-4BG432N CAD Model

Description

The Xilinx Inc. Virtex QPro series is an FPGA designed to handle complex digital designs with ease.

  • Logic Elements/Cells: 15552
  • LABs/CLBs: 3456
  • I/Os: 316
  • Model: XQV600-4BG432N
  • Package: 432-LBGA metal
  • Supply Voltage: 2.375 V to 2.625 V
  • RAM Bits: 98304
  • Gates: 661111
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • Alternative Part Cross-Reference: OR3L225B7BC432I-DB, OR3L225B-7BCN432I, OR3L225B-8BCN432, OR3T806BC432I-DB
  • Family Introduction Date: February 17, 1999
  • ECCN: 3A001.a.2.c
  • Manufacturing Locations: Philippines, Republic of Korea, Taiwan
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess