EN
  • EN
  • DE

XC7Z007S-1CLG225I

Part No XC7Z007S-1CLG225I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 225BGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 23K Logic Cells 667MHz 225-CSPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 23K Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 225-LFBGA, CSPBGA
Supplier Device Package 225-CSPBGA (13x13)
Number of I/O 54
Base Product Number XC7Z007
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2009
Standard Package 160
Win Source Part Number 1316589-XC7Z007S-1CLG225I
Ultra Librarian 3D Model Ultra Librarian XC7Z007S-1CLG225I CAD Model

Description

The XC7Z007S-1CLG225I is an integrated circuit from AMD Xilinx with a single ARM Cortex-A9 MPCore™ with CoreSight™ processor and a speed of 667MHz.

  • Processor: Single ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 667MHz
  • Standard Package: 160
  • I/Os: 54
  • RAM Size: 256KB
  • Logic Cells: 23K
  • Package: 225-CSPBGA (13x13)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Lowest to $25.2714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8824 $55.7648
4+ $26.1176 $104.4704
6+ $25.2353 $151.4118
9+ $23.4706 $211.2354
12+ $22.5882 $271.0584
14+ $21.7059 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,048 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess