EN
  • EN
  • DE

XC7S75-1FGGA676C

Part No XC7S75-1FGGA676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FPBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4331520 76800 676-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 400
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 676-BGA
Supplier Device Package 676-FPBGA (27x27)
Base Product Number XC7S75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323207-XC7S75-1FGGA676C
Ultra Librarian 3D Model Ultra Librarian XC7S75-1FGGA676C CAD Model

Description

The XC7S75-1FGGA676C is an integrated circuit (IC) from AMD Xilinx that belongs to the Embedded - FPGAs (Field Programmable Gate Array) family.

  • I/O: 400
  • LABs/CLBs: 6000
  • Logic Elements/Cells: 76800
  • RAM bits: 4331520
  • Voltage Supply: 0.95V ~ 1.05V
  • Temperature Range: 0°C ~ 85°C (TJ)
  • Supplier Device Package: 676-FPBGA (27x27)
  • ROHS3 Compliance: Compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess