EN
  • EN
  • DE

XC7S100-1FGGA484Q

Part No XC7S100-1FGGA484Q
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 338 I/O 484FBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 8000
Number of Logic Elements/Cells 102400
Total RAM Bits 4423680
Number of I/O 338
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number XC7S100
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-XC7S100-1FGGA484Q
Standard Package 1
Win Source Part Number 1323384-XC7S100-1FGGA484Q
Ultra Librarian 3D Model Ultra Librarian XC7S100-1FGGA484Q CAD Model

Description

The AMD Xilinx 1323384-XC7S100-1FGGA484Q is an integrated circuit (IC) that belongs to the field programmable gate array (FPGA) category.

  • Packaging: Tray
  • Standard Package: One
  • Mounting Type: Surface Mount
  • Number of I/O: 338
  • Number of LABs/CLBs: 8000
  • Number of Logic Elements/Cells: 102400
  • Total RAM Bits: 4423680
  • Voltage Supply: 0.95V ~ 1.05V
  • Device Package: 484-FPBGA (23x23)
  • Operating Temperature Range: -40°C ~ 125°C (TJ)
  • HTSUS: 8542.39.0001
  • Series: XC7S100
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4843 $96.9686
3+ $39.7820 $119.3460
4+ $38.5389 $154.1556
6+ $37.2957 $223.7742
7+ $36.0525 $252.3675
10+ $32.3229 $323.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess