EN
  • EN
  • DE

XC7K480T-1FFG901C

Part No XC7K480T-1FFG901C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 380 I/O 901FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 35205120 477760 900-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 37325
Number of Logic Elements/Cells 477760
Total RAM Bits 35205120
Number of I/O 380
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 900-BBGA, FCBGA
Supplier Device Package 901-FCBGA (31x31)
Base Product Number XC7K480
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-1846,XC7K480T-1FFG901C-ND,XC7K480T1FFG901C
Standard Package 1
Win Source Part Number 1318124-XC7K480T-1FFG901C
Ultra Librarian 3D Model Ultra Librarian XC7K480T-1FFG901C CAD Model

Description

The AMD Xilinx 1318124-XC7K480T-1FFG901C is a high-performance Field Programmable Gate Array (FPGA) that is suitable for use in embedded applications.

  • Logic Elements/Cells: 477760
  • RAM bits: 35205120
  • Voltage Supply: 0.97V to 1.03V
  • Temperature Range: 0°C to 85°C
  • Package: 901-FCBGA (31x31)
  • Mounting: surface
  • I/Os: 380
  • LABs/CLBs: 37325
  • ROHS3: compliant
  • REACH: unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess