EN
  • EN
  • DE

XC7A75T-L1CSG324I

Part No XC7A75T-L1CSG324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1323327-XC7A75T-L1CSG324I
Ultra Librarian 3D Model Ultra Librarian XC7A75T-L1CSG324I CAD Model

Description

The AMD Xilinx 1323327-XC7A75T-L1CSG324I is an integrated circuit (IC) that belongs to the field programmable gate array (FPGA) category.

  • Packaging: Tray
  • Standard Package: 126
  • Mounting Type: Surface Mount
  • Number of I/O: 210
  • Number of LABs/CLBs: 5900
  • Number of Logic Elements/Cells: 75520
  • Total RAM Bits: 3870720
  • Voltage Supply: 0.95V ~ 1.05V
  • Device Package: 324-CSPBGA (15x15)
  • Operating Temperature: -40°C ~ 100°C (TJ)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Series: XC7A75
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess