EN
  • EN
  • DE

XC7A75T-1FTG256C

Part No XC7A75T-1FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 256FTBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 170
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323347-XC7A75T-1FTG256C
Ultra Librarian 3D Model Ultra Librarian XC7A75T-1FTG256C CAD Model

Description

The AMD Xilinx XC7A75T-1FTG256C is a field programmable gate array (FPGA) with 5900 LABs/CLBs and 75520 logic elements/cells.

  • Number of LABs/CLBs: 5900
  • Number of Logic Elements/Cells: 75520
  • Total RAM Bits: 3870720
  • Number of I/O: 170
  • Voltage Supply: 0.95V to 1.05V
  • Package: 256-FTBGA (17x17)
  • Operating Temperature Range: 0°C to 85°C (TJ)
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $143.7707 $143.7707
2+ $138.9784 $277.9568
3+ $124.6013 $373.8039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess