EN
  • EN
  • DE

XC7A35T-L1FGG484I

Part No XC7A35T-L1FGG484I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 250 I/O 484FBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 250
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BBGA
Supplier Device Package 484-FBGA (23x23)
Base Product Number XC7A35
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1318125-XC7A35T-L1FGG484I
Ultra Librarian 3D Model Ultra Librarian XC7A35T-L1FGG484I CAD Model

Description

The AMD Xilinx XC7A35T-L1FGG484I is an FPGA IC that comes in a tray package and is designed to be mounted on a surface.

  • Standard Package: 60 units
  • I/O Ports: 250
  • LABs/CLBs: 2600
  • Logic Elements/Cells: 33280
  • Total RAM Bits: 1843200
  • Voltage Range: 0.95V to 1.05V
  • Supplier Device Package: 484-FBGA (23x23)
  • Temperature Range: -40°C to 100°C (TJ)
  • ECCN: 3A991D
  • ROHS3: compliant

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess