EN
  • EN
  • DE

XCV100-4FGG256C

Part No XCV100-4FGG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx BGA256
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 108904
RoHS Compliant
Win Source Part Number 1190973-XCV100-4FGG256C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV100-4FGG256C CAD Model

Description

The Xilinx XCV100-4FGG256C is a Virtex series Field-Programmable Gate Array (FPGA). This FPGA is designed for a wide range of digital logic applications, offering reprogrammability and flexibility in hardware design.

Applications:

  • Digital Signal Processing (DSP): Implementing custom algorithms for audio and video processing.
  • Networking: Developing custom network interfaces and protocols.
  • Embedded Systems: Creating custom hardware accelerators for embedded processors.
  • Telecommunications: Implementing channel coding and modulation schemes.
  • Aerospace and Defense: Designing custom control systems and signal processing units.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external devices.
  • Global Clock Network: Distributes clock signals throughout the device with minimal skew.
  • On-Chip RAM: Provides storage for data and program code.
  • Flexible Routing Architecture: Enables efficient interconnection of logic blocks.

Benefits:

  • Rapid Prototyping: Allows for quick and easy implementation of digital designs.
  • Custom Hardware Acceleration: Enables the creation of custom hardware solutions for performance-critical applications.
  • Reprogrammability: Allows for easy modification of designs without the need for hardware changes.
  • Reduced Time-to-Market: Shortens the design cycle by providing a flexible and customizable platform.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASIC designs.

Additional Details:

The XCV100-4FGG256C is packaged in a Fine-Pitch Ball Grid Array (FBGA) package, which provides a high density of I/O pins. It operates at a specific voltage level, typically 3.3V or 2.5V, depending on the specific configuration. The FPGA is programmed using a hardware description language (HDL), such as VHDL or Verilog. The design is then synthesized, placed, and routed using Xilinx's development tools. The resulting bitstream is downloaded to the FPGA to configure its logic functions. The device includes various features such as clock management, power management, and security features. The XCV100 series is known for its reliability and performance, making it a popular choice for a wide range of applications. Comprehensive documentation, including datasheets and application notes, are available from Xilinx. The operating temperature range should be carefully considered based on the specific application requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess