EN
  • EN
  • DE

XCS30XL-4PQG208I

Part No XCS30XL-4PQG208I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 084519-XCS30XL-4PQG208I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30XL-4PQG208I CAD Model

Description

The XCS30XL-4PQG208I is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. Designed for a range of digital logic applications, this FPGA offers a balance of performance and cost-effectiveness. It comes in a 208-pin PQFP (Plastic Quad Flat Pack) package. The speed grade is -4, and the 'I' suffix denotes an industrial temperature range.

Applications:

  • Industrial Automation: Control systems, motor control, and sensor interfacing.
  • Automotive Electronics: Engine management, in-car networking, and driver assistance systems.
  • Telecommunications: Signal processing, protocol implementation, and network infrastructure.
  • Medical Devices: Patient monitoring, medical imaging, and diagnostic equipment.
  • Aerospace: Avionics systems, flight control, and data acquisition.
  • Data Acquisition Systems: High-speed data capture and processing.
  • Embedded Systems: General-purpose processing and control tasks.

Features:

  • Configurable Logic Blocks (CLBs): Flexible logic resources for implementing custom digital circuits.
  • Block RAM: On-chip memory for data storage and buffering.
  • Clock Management: Dedicated clock circuitry for precise timing control.
  • Programmable I/Os: Flexible input/output pins for interfacing with various external devices.
  • PQFP Package: 208-pin PQFP package for easy mounting and connection.
  • Speed Grade -4: Indicates a specific performance level of the device.
  • Industrial Temperature Range: Designed for operation in harsh industrial environments.

Benefits:

  • Design Flexibility: Allows for easy modification and customization of digital circuits.
  • Reduced Development Time: Shortens the design cycle compared to traditional ASIC designs.
  • Cost-Effective Solution: Provides a cost-competitive alternative to custom silicon.
  • Reprogrammability: Enables field upgrades and design iterations.
  • Integration: Consolidates multiple functions into a single device.
  • Reliable Operation: Designed for reliable operation in industrial environments.
  • Versatile Architecture: Suitable for a wide range of applications.

Additional Details:

The XCS30XL-4PQG208I is configured via a JTAG interface or external configuration memory. Power consumption, timing characteristics, and supported I/O standards are detailed in the Xilinx Spartan-XL family datasheet. The 'I' suffix denotes operation within the industrial temperature range, typically -40°C to +85°C. Xilinx ISE or Vivado development tools are used for programming and simulation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess