EN
  • EN
  • DE

XCS20XL-5TQG144C

Part No XCS20XL-5TQG144C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842791-XCS20XL-5TQG144C
Ultra Librarian 3D Model Ultra Librarian XCS20XL-5TQG144C CAD Model

Description

The XCS20XL-5TQG144C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-II XL family. It offers a cost-effective solution for implementing a variety of digital logic functions. The '-5' indicates the speed grade, and 'TQG144C' represents the package (Thin Quad Flat Pack) and temperature grade. This FPGA is well-suited for applications requiring a moderate amount of logic resources and programmable I/O.

Applications:

  • Embedded Systems: Implementing custom logic functions in embedded systems.
  • Industrial Control: Controlling and monitoring industrial processes.
  • Communication Systems: Implementing communication protocols and interfaces.
  • Image Processing: Performing basic image processing tasks.
  • Motor Control: Implementing motor control algorithms.

Features:

  • 20,000 System Gates: Provides a moderate amount of programmable logic resources.
  • TQG144 Package: A 144-pin TQFP package, offering a compact footprint.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage.
  • Flexible I/O: Supports a variety of I/O standards and voltages.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.

Benefits:

  • Design Flexibility: Allows for easy customization and modification of logic designs.
  • Cost-Effective: Offers a competitive price compared to other FPGAs.
  • Integration: Reduces the number of discrete components required.
  • High Performance: Provides fast and reliable operation.

Additional Details:

The XCS20XL-5TQG144C typically operates with a 2.5V core voltage and 3.3V I/O voltage. It supports a wide range of I/O standards, including LVTTL and LVCMOS. The device is programmed using a JTAG interface. Detailed specifications, including timing characteristics, power consumption, and I/O specifications, are available in the Xilinx Spartan-II XL family datasheet.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess