EN
  • EN
  • DE

XCS20XL-4CSG144C

Part No XCS20XL-4CSG144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415797-XCS20XL-4CSG144C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCS20XL-4CSG144C CAD Model

Description

The XCS20XL-4CSG144C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan series. The 'XL' denotes a low-voltage version, making it suitable for applications where power efficiency is a priority. The '20' signifies a logic capacity of approximately 20,000 gates, enabling the implementation of relatively complex digital designs. The CSG144 package is a chip-scale ball grid array package with 144 balls, offering a compact footprint and good thermal performance.

Applications

  • Embedded Systems: Implementing custom hardware accelerators and control logic in embedded applications.
  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and communication applications.
  • Image Processing: Implementing image processing algorithms in real-time for applications like machine vision and surveillance.
  • Industrial Automation: Controlling and monitoring industrial processes requiring customizable logic and low power consumption.
  • Networking Equipment: Implementing custom protocols and interfaces in network devices.

Features

  • 20,000 typical gates: Offers a flexible and reconfigurable logic fabric for implementing custom digital circuits.
  • Low Voltage Operation: Reduces overall system power consumption and extends battery life.
  • CSG144 Package: A chip-scale ball grid array (BGA) package providing a compact footprint with good thermal performance and a large number of I/O pins.
  • In-System Programmability (ISP): Allows for easy programming and updates without requiring device removal.
  • Global Clock Network: Provides a synchronous clock distribution network for timing control.

Benefits

  • Increased Design Flexibility: Allows for complex and customizable logic implementations.
  • Improved System Performance: Enables hardware acceleration of computationally intensive tasks.
  • Reduced System Cost: By integrating multiple functions into a single programmable device.
  • Faster Time-to-Market: Facilitated by the device's ease of programming and prototyping.
  • Adaptable Hardware: Enables the device to be reconfigured to adapt to changing requirements.
  • Lower Power Consumption: Making it suitable for battery-powered and energy-efficient applications.

Technical Specifications

The XCS20XL-4CSG144C operates at a low voltage, typically 3.3V or lower, and comes in a CSG144 package. It can be programmed using standard JEDEC files and supports JTAG boundary-scan testing. The '4' represents the speed grade. Due to the 20,000 gate capacity, this FPGA can implement more complex functions compared to the XCS05XL and XCS10XL series parts.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess