EN
  • EN
  • DE

XC9536VQ44AKJ

Part No XC9536VQ44AKJ
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025143-XC9536VQ44AKJ
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536VQ44AKJ CAD Model

Description

The XC9536VQ44AKJ is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. CPLDs are used for implementing a wide range of digital logic functions. The XC9536VQ44AKJ provides a cost-effective and flexible solution for applications requiring moderate logic complexity and high performance.

Applications

  • Address Decoding: Used in memory systems for address decoding and memory management.
  • Glue Logic: Implements glue logic functions to connect different components in a system.
  • Peripheral Control: Controls peripherals, such as displays, sensors, and actuators.
  • State Machines: Implements state machines for controlling sequential logic circuits.
  • Interface Logic: Used as interface logic between different components with varying voltage levels or protocols.

Features

  • 36 Macrocells: Provides 36 macrocells for implementing logic functions.
  • Multiple I/O Pins: Offers multiple I/O pins for interfacing with external devices.
  • Fast Propagation Delay: Features a fast propagation delay for high-speed operation.
  • In-System Programmability (ISP): Supports in-system programmability for easy design updates.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered applications.

Benefits

  • Flexibility: Provides a flexible platform for implementing custom logic functions.
  • Cost-Effectiveness: Offers a cost-effective solution for moderate logic complexity.
  • High Performance: Delivers high performance for demanding applications.
  • Easy to Use: Easy to design and program with industry-standard tools.
  • Reliability: Offers high reliability for critical applications.

Additional Details

The XC9536VQ44AKJ is packaged in a 44-pin Very-thin Quad Flatpack (VQFP). The "AKJ" indicates a specific speed grade and temperature range. Detailed specifications, including propagation delay, power consumption, and I/O characteristics, can be found in the Xilinx XC9500 family datasheet.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess